HP logo

HP Compaq Presario CQ71-314SA Intel® Celeron® M T3000 Laptop 43.9 cm (17.3") HD+ 4 GB DDR2-SDRAM 500 GB HDD Windows 7 Home Premium Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13708
Info modified on:
25 Jan 2025, 22:43:08
End of life date:
06 Mar 2010
Short summary description HP Compaq Presario CQ71-314SA Intel® Celeron® M T3000 Laptop 43.9 cm (17.3") HD+ 4 GB DDR2-SDRAM 500 GB HDD Windows 7 Home Premium Black, Silver:

HP Compaq Presario CQ71-314SA, Intel® Celeron® M, 1.8 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 4 GB, 500 GB

Long summary description HP Compaq Presario CQ71-314SA Intel® Celeron® M T3000 Laptop 43.9 cm (17.3") HD+ 4 GB DDR2-SDRAM 500 GB HDD Windows 7 Home Premium Black, Silver:

HP Compaq Presario CQ71-314SA. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron® M, Processor model: T3000, Processor frequency: 1.8 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Home Premium. Product colour: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.