HP logo

HP Compaq Presario Presario CQ71-320SB + Start2Surf@Home Intel® Core™2 Duo T6600 43.9 cm (17.3") HD+ 4 GB DDR2-SDRAM 320 GB HDD NVIDIA® GeForce® G103M Windows 7 Home Premium Silver

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54744
Info modified on:
22 Jan 2025, 05:47:08
Short summary description HP Compaq Presario Presario CQ71-320SB + Start2Surf@Home Intel® Core™2 Duo T6600 43.9 cm (17.3") HD+ 4 GB DDR2-SDRAM 320 GB HDD NVIDIA® GeForce® G103M Windows 7 Home Premium Silver:

HP Compaq Presario Presario CQ71-320SB + Start2Surf@Home, Intel® Core™2 Duo, 2.2 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 4 GB, 320 GB

Long summary description HP Compaq Presario Presario CQ71-320SB + Start2Surf@Home Intel® Core™2 Duo T6600 43.9 cm (17.3") HD+ 4 GB DDR2-SDRAM 320 GB HDD NVIDIA® GeForce® G103M Windows 7 Home Premium Silver:

HP Compaq Presario Presario CQ71-320SB + Start2Surf@Home. Processor family: Intel® Core™2 Duo, Processor model: T6600, Processor frequency: 2.2 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA® GeForce® G103M. Operating system installed: Windows 7 Home Premium. Product colour: Silver. Weight: 3.05 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.