HP logo

HP Mini Compaq 311c-1010SA PC Intel Pentium Mobile N270 Netbook 29.5 cm (11.6") 1 GB DDR3-SDRAM Windows XP Home Edition

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21587
Info modified on:
28 Jan 2025, 10:15:11
End of life date:
28 Mar 2010
Short summary description HP Mini Compaq 311c-1010SA PC Intel Pentium Mobile N270 Netbook 29.5 cm (11.6") 1 GB DDR3-SDRAM Windows XP Home Edition:

HP Mini Compaq Mini 311c-1010SA PC, Intel Pentium Mobile, 1.6 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 1 GB, Windows XP Home Edition

Long summary description HP Mini Compaq 311c-1010SA PC Intel Pentium Mobile N270 Netbook 29.5 cm (11.6") 1 GB DDR3-SDRAM Windows XP Home Edition:

HP Mini Compaq Mini 311c-1010SA PC. Product type: Netbook. Processor family: Intel Pentium Mobile, Processor model: N270, Processor frequency: 1.6 GHz. Display diagonal: 29.5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal memory: 1 GB, Internal memory type: DDR3-SDRAM. Operating system installed: Windows XP Home Edition. Weight: 1.46 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.