HP logo

HP Pavilion dm3-1010ed Entertainment Notebook PC AMD Athlon MV-40 33.8 cm (13.3") 2 GB DDR3-SDRAM 320 GB AMD Radeon HD 3200 Windows 7 Home Premium

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59337
Info modified on:
22 Jan 2025, 06:09:59
Short summary description HP Pavilion dm3-1010ed Entertainment Notebook PC AMD Athlon MV-40 33.8 cm (13.3") 2 GB DDR3-SDRAM 320 GB AMD Radeon HD 3200 Windows 7 Home Premium:

HP Pavilion dm3-1010ed Entertainment Notebook PC, AMD Athlon, 1.6 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description HP Pavilion dm3-1010ed Entertainment Notebook PC AMD Athlon MV-40 33.8 cm (13.3") 2 GB DDR3-SDRAM 320 GB AMD Radeon HD 3200 Windows 7 Home Premium:

HP Pavilion dm3-1010ed Entertainment Notebook PC. Processor family: AMD Athlon, Processor model: MV-40, Processor frequency: 1.6 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: AMD Radeon HD 3200. Operating system installed: Windows 7 Home Premium. Weight: 1.91 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.