location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion dm3-1015eb Intel® Pentium® SU4100 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® G105M Windows 7 Home Premium Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
dm3
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pavilion dm3-1015eb
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VJ252EA
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28121
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Pavilion dm3-1015eb Intel® Pentium® SU4100 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® G105M Windows 7 Home Premium Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Silver
  • - Intel® Pentium® SU4100 1.3 GHz
  • - 33.8 cm (13.3") 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM
  • - 500 GB
  • - NVIDIA® GeForce® G105M 0.512 GB
  • - Windows 7 Home Premium
More>>>
Short summary description HP Pavilion dm3-1015eb Intel® Pentium® SU4100 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® G105M Windows 7 Home Premium Silver:
This short summary of the HP Pavilion dm3-1015eb Intel® Pentium® SU4100 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® G105M Windows 7 Home Premium Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion dm3-1015eb, Intel® Pentium®, 1.3 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP Pavilion dm3-1015eb Intel® Pentium® SU4100 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® G105M Windows 7 Home Premium Silver:
This is an auto-generated long summary of HP Pavilion dm3-1015eb Intel® Pentium® SU4100 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® G105M Windows 7 Home Premium Silver based on the first three specs of the first five spec groups.

HP Pavilion dm3-1015eb. Processor family: Intel® Pentium®, Processor model: SU4100, Processor frequency: 1.3 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: NVIDIA® GeForce® G105M. Operating system installed: Windows 7 Home Premium. Product colour: Silver. Weight: 1.91 kg

Design
Product colour *
Silver
Country of origin
China
Display
Display diagonal *
33.8 cm (13.3")
Display resolution *
1366 x 768 pixels
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium®
Processor model *
SU4100
Processor cores
2
Processor threads
2
Processor frequency *
1.3 GHz
Processor cache
2 MB
Processor cache type
L2
Processor socket
BGA 956
Processor front side bus
800 MHz
Processor lithography
45 nm
Processor operating modes
64-bit
Processor codename
Penryn
Bus type
FSB
FSB Parity
No
Stepping
R0
Thermal Design Power (TDP)
10 W
Tcase
100 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
500 GB
HDD interface
SATA
HDD speed
7200 RPM
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, MS PRO, SD, xD
Graphics
Discrete graphics card model *
NVIDIA® GeForce® G105M
Discrete graphics card memory
0.512 GB
Discrete graphics card *
Yes
Maximum graphics card memory
2.287 GB
Network
Wi-Fi
Yes
Networking features
Ethernet, Fast Ethernet
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
Yes
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
Yes
TV-out
No
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
No
Processor package size
22 x22 mm
Processor code
SLGS4
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
43568
Conflict-Free processor
No
Battery
Number of battery cells
6
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
326 mm
Depth
230 mm
Height (front)
2.48 cm
Height (rear)
3.18 cm
Weight *
1.91 kg
Other features
Infrared data port
No
Graphics card family
NVIDIA
Type
PC
Display
LCD
TV-in port
No
Internal modem
No
TV tuner integrated
No
Source Testseek summary Average rating
Reviews
Updated:
2013-10-17 22:26:57
Uk has collected 49 expert reviews for HP Pavilion dm3-1015eb 33.8 cm (13.3") Intel® Pentium® SU4100 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® G105M Windows 7 Home Premium Silver and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
digitalversus.com
Updated:
2013-10-17 22:26:16
Matte panel enthusiasts will be disappointed with the glossy screen fitted on the dm3-2160sf. You'll have to position yourself strategically when you're outside to avoid the rays. While you won't be able to get away from reflections completely, you wil...
Good Keyboard is nice to use, Quiet, Decent battery life (3h55), Poor CPU performance, Not adapted to recent games titles...
Bad Glossy poor quality screen, Touchpad coating needs another look...
Bottom line While battery life and size are fine here, the performance levels (CPU + graphics chipset) put it in a class under what you get on competition ultras. It's designed for those with simple requirements (Internet and office documents) who find netbooks to...
60%
expertreviews.co.uk
Updated:
2013-10-17 22:26:17
The HP DM3 looks great from almost every angle. Since the chassis is modelled on the beautiful Envy series, it looks like an expensive laptop but costs almost hald as much as the Envy 14. The metallic-effect body is smooth, with rounded corners and few...
Bottom line The DM3's good-looking exterior can't make up for average performance and poor usability...
40%
pcadvisor.co.uk
Updated:
2013-10-17 22:26:17
Product Code: dm3-1105ea The HP Pavilion dm3-1105ea is an undeniably cute 13.3in-screen laptop that's built for a life on the road. The HP Pavilion dm3-1105ea laptop is undeniably cute, with its 13.3in screen allowing HP to specify a smaller and ligh...
Bottom line HP’s Pavilion dm3-1105ea is built for a life on the road, with highly portable dimensions and decent battery life. Its processor is underpowered, but its excellent build and generous RAM and storage provisions go a long way to justifying this laptop's...
80%
pcauthority.com.au
Updated:
2013-10-17 22:26:18
It would be easy to mistake the dm3 for an expensive laptop. The brushed aluminium lid immediately draws attention to itself, and tilting it back sees the swish, metallic theme continue inside, with the brushed finish pooling around the square keys of...
Bottom line Beautiful build combined with stunning good looks in a budget laptop of rare pedigree...
83%
techradar.com
Updated:
2013-10-17 22:26:21
HP's Pavilion range comprises the majority of its consumer laptops and combines high-end designs with stunning usability and features. Its Pavilion dm3-1020EA is a compact and smartly designed portable that makes a stylish and capable travel partner. A...
Good Excellent screen, Strong battery life, Good build quality...
Bad No ODD, Performance could be better, 3D performance...
Bottom line Although this laptop is not the fastest in the world, the build quality, fantastic screen and good mobility will suit those looking for a machine to use on the go...
70%
alphr.com
Updated:
2013-10-17 22:26:21
HP's Envy laptops are objects of great beauty, but at more than £1,000 apiece they're out of reach for most people. If you're feeling a bit short, though, there's no need to settle for an ugly duckling. HP's Pavilion dm3 pulls of the same trick, but fo...
Bottom line Beautiful build combines with stunning good looks in a budget laptop of rare pedigree...
83%
trustedreviews.com
Updated:
2013-10-17 22:26:28
Affordable ultra-portable laptops are the in thing at the moment. Intel and Acer started the ball rolling last year with the Acer Aspire Timeline systems, including the outstanding Aspire 1810TZ (winner of our Best Portable Laptop award last year), but HP...
80%
goodgearguide.com.au
Updated:
2013-10-17 22:26:28
HP's Pavilion dm3-101tu (VV707PA) is a 13.3in notebook with good speed, long battery life, a strong yet lean body, and an affordable price tag. It's this combination that should make it a sought after device for students and office users alike — and even for travellers. However, it's not a perfect laptop, and we do have a couple of quibbles with its design and with the number of setup screens and annoying reminders that you have to endure from preinstalled software. Pre-installed softwareBef...
Good Four USB 2.0 ports, well built, long battery life, Core 2 Duo CPU...
Bad Too much unnecessary preinstalled software, touchpad is sometimes 'sticky', awkwardly located power button, no Bluetooth...
Bottom line The HP Pavilion dm3-101tu (VV707PA) is an inexpensive notebook, yet it packs plenty of CPU speed and battery life, and has good connectivity options. We think it would suit students looking for something light, long-lasting and comfortable to type on, but...
80%
whatlaptop.techradar.com
Updated:
2013-10-17 22:26:28
HP's Pavilion range comprises the majority of its consumer laptops and combines high-end designs with stunning usability and features. Its Pavilion dm3 is a compact and smartly-designed portable that makes a stylish and capable travel partner.At just...
0%
pcadvisor.co.uk
Updated:
2013-10-17 22:26:28
The HP Pavilion dm3-1035TX is a 13-inch thin and light laptop part of HP's 'Thinspiration' range. It weighs under 2kg, sports the looks and style of a premium laptop, and performs admirably well. The first thing you notice of the HP Pavilion dm3-103...
Bottom line The HP Pavilion dm3-1035tx from a budget-conscious buyer's radar. Sure it has a clunky touchpad, but if you want a thin, stylish, good looking laptop, with very good performance and you can't afford a full-fledged multimedia laptop, the ultraporta...
70%
Zdnet.com.au
Updated:
2013-10-17 22:26:49
Design When HP was designing the dm3-1011tu, it's obvious the company had one goal in mind — to make an ultraportable as sleek as possible. Weighing in at 1.9kg and less than 1 inch thin with the lid closed, the dm3-1011tu is well suited if you're afte...
Good Lightweight, Solid build quality, Good battery life...
Bad No optical drive, Multitouch trackpad may take getting used to, Annoying trialware...
Bottom line With a feature set that is aimed at maximising battery life and portability, the dm3-1011tu is a stylish and competent ultraportable for those constantly on the go. Editors’ rating: 7/10...
70%
hardwarezone.com.ph
Updated:
2016-12-14 10:10:30
Intel's Consumer Ultra Low Voltage (CULV) processor based platform has been around for almost a year since its debut, but it's not till much later that manufactures started utilizing it to replace older platforms found in the 13-inch and 14-inch notebook...
80%
thestar.com.my
Updated:
2016-12-14 10:10:30
The HP Pavilion dm3 is by no means a perfect machine as it has its share of ups and downs. As an entertainment machine, the notebook is capable of playing HD content smoothly and it has a large 500GB hard drive which is perfect for storing lots of med...
Good Slick aluminium design; nice keyboard; decent battery life.
Bad Heavy even without an optical drive; speakers are too soft; can’t handle 3D games.
0%
about.com
Updated:
2013-10-17 22:26:16
The Bottom LineFeb 28 2011 - HP's Pavilion dm3-3110us is a mixed package. It certainly is affordable with prices easily found for under its $600 base price tag. It comes with a nice design and excellent keyboard. Bluetooth and eSATA are also standard w...
Good Affordable, Excellent Keyboard, Bluetooth and eSATA...
Bad Battery Life Not Nearly As Long Running As HP Claims, Poor Trackpad With BuiltIn Buttons, Too Much Trialware Installed...
Bottom line Feb 28 2011 - HP's Pavilion dm3-3110us is a mixed package. It certainly is affordable with prices easily found for under its $600 base price tag. It comes with a nice design and excellent keyboard. Bluetooth and eSATA are also standard which is uncommo...
60%
itp.net
Updated:
2013-10-17 22:26:18
HP has a wide range of notebooks on offer with the Pavilion dm3-1340ev falling into the thin and light category. The dm3 also targets cash strapped buyers rather than road warriors with deep pockets. The dm3's body is a mix of brushed aluminum and glos...
Bottom line If the lack of an optical drive isn’t a deal breaker, the dm3-1340ev is a fantastic notebook to travel with. Considering its $600 asking price it is exceptional value-for-money...
100%
techtree.com
Updated:
2013-10-17 22:26:19
In the past few months we've seen big boys Dell and Acer release a few 13-inch thin-and-light laptops. These are meant for people who don't like the tiny dimensions and under powered hardware of netbooks. They have comparatively large 13-inch scree...
Good Sleek and sexy design, lightweight, comfortable keyboard, four USB ports, good quality screen...
Bad Mediocre battery life, expensive, erroneous touchpad operation at times, overheating at the base...
Bottom line The HP Pavilion dm3 1005AX sells for Rs. 44,990 plus taxes. That is expensive when you compare it with one of its competitors, the Acer Timeline 3810TZ, which sells for as low as Rs. 32,000. The Dell Inspiron 13z, which we thought was one of the best...
60%
hardwaregeeks.com
Updated:
2013-10-17 22:26:20
For the past three weeks I have been able to use the HP DM3 as my main notebook, it followed me to Florida and went with me out to California with the occasional pit stop in NYC, and with the DM3 I was never bogged down by having to carry a heavy note...
100%
pcworld.in
Updated:
2013-10-17 22:26:21
The HP Pavilion dm3-1005AX is a 13-inch thin and light laptop part of HP's 'Thinspiration' range launched in India late last year. It features the AMD Athlon Neo X2 processor, weighs under 2-kg, sports the looks and style of a premium laptop, and perfo...
Good Thin, light, Style, looks, Good performance, Comfortable isolated keyboard, External DVD Writer...
Bad Touchpad, Feature set, Battery life...
Bottom line The asking price of Rs. 44,990 is still little pricey for the Pavilion dm3-1005AX from a budget-conscious buyer's point of view. Sure it doesn't have a good touchpad or every feature under the sun, but if you want a thin, stylish, good looking laptop...
78%
pcworld.in
Updated:
2013-10-17 22:26:29
The HP Pavilion dm3-1035TX is a 13-inch thin and light laptop part of HP's 'Thinspiration' range launched in India late last year. It weighs under 2-kg, sports the looks and style of a premium laptop, and performs admirably well.The first thing you not...
Good Thin and light, Style and looks, Very good performance, External DVD writer, Isolated keyboard...
Bad Touchpad...
Bottom line The asking price of Rs. 55,990 effectively knocks off the Pavilion dm3 from a budget-conscious buyer's radar. Sure it has a clunky touchpad, but if you want a thin, stylish, good looking laptop, with very good performance and can't afford a full-fledg...
79%
pcmag.com
Updated:
2013-10-17 22:26:30
Don't let the HP Pavilion dm3-1130us ($649.98 list) fool you; despite its sleek brushed aluminum case, discrete graphics, and bright 13.3 inch display, it is still a budget notebook. Available at Staples, this slick looking ultraportable is solidly...
Good Attractive aluminum case. Discrete graphics. Solid keyboard.
Bad Battery life could be better. No optical drive. Stubborn mouse buttons.
Bottom line The HP Pavilion dm3-1130us is a sweet-looking ultraportable that offers decent performance but delivers mediocre battery life...
70%
onlinenotebook.com
Updated:
2013-10-17 22:26:32
HP Pavilion dm3-1002 is powered by Intel Pentium SU4100 / 1300 MHz processor (for processor, you have a choice if you purchase online), it has 500 GB hard drive of 7200 rpm, has 2 GB of DDR3 SD RAM, display is 13.3 inch big with resolution of 1280 X 8...
Good Great exteriors, stunning battery life, great options for hardware if purchased online...
Bad The touch pad is uncomfortable, there is no optical drive...
Bottom line HP Pavilion dm3-1002 has a great battery life and it is the best feature on the notebook. You can also tweak the hardware inside according to your needs so we think this is a good choice if you are looking for a ultra portable notebook...
0%
notebookcheck.net
Updated:
2013-10-17 22:26:37
by: Martina Osztovits 03.12.2009 HP is releasing the Pavilion dm3, a subnotebook for consumers, which should score points with its multimedia functionality and hybrid graphics. In this review, we will show you what the dm3 is really capable of and wh...
Good Comfortable single-keys keyboard, Range of ports, External USB-DVD-LW included in delivery, Good application performance...
Bad Glossy display, Surface of the touchpad...
Bottom line The test model at hand performs quite well, conforming to the demands of a small, mobile entertainer, on the whole. The switcheable graphics on demand is good for momentarily adjusting graphics performance and battery life. All the while, no new peak valu...
84%
asiaone.com
Updated:
2013-10-17 22:26:37
First, the looks. The brushed aluminium cover is pleasing to the eye. Even though it has plastic components, the metallic look gives this notebook a sense of strength and durability. The Mac-style keyboard is spacious and makes typing for long hours co...
Bottom line If you cannot afford a monster multimedia rig, this ultra-portable notebook is an affordable alternative...
0%
pcmag.com
Updated:
2013-10-17 22:26:51
Two words to describe the HP Pavilion dm3-1030us ($648.98 list)? Sleek and slow. The 13-inch laptop eschews common plastic for a brushed aluminum chassis that is both lightweight and rock-solid. Unfortunately, the ultra-low-voltage AMD Athlon Neo X2...
Good Sleek, lightweight yet sturdy design. Lengthy battery life. Comfortable keyboard.
Bad Woeful application performance. No optical drive. Glossy touchpad doesn't provide the best feel.
Bottom line As a mainstream laptop, the HP Pavilion dm3-1030us cannot compete. When viewed as a tony netbook alternative, however, this brushed aluminum Pavilion becomes a bit more attractive...
50%
computershopper.com
Updated:
2013-10-17 22:26:52
it was seemingly the bridge between the netbook and ultraportable gap we’d been waiting for—that is, until we tested it. Now, HP has improved on the dv2 and changed up the design...
Good Fingerprint-resistant brushed-aluminum case; multi-touch touch pad; quiet fans; good Webcam performance; inexpensive; wide port selection...
Bad Subpar performance; glossy reflective screen; included media software is underwhelming...
Bottom line The dm3 has a stunning design and impressive price, but the competition is fierce (and getting fiercer) in the thin-and-light category. If style and portability trump performance, this is the perfect notebook for you...
70%
techworld.com
Updated:
2013-10-17 22:26:54
Riddle me this: What is less than an inch thick, weighs 4.2 pounds, and starts at £570? If you read the headline, you might've already figured this one out - HP's new Pavilion DM3. What is still puzzling, though, is why we haven't seen more machines...
Bottom line Think about it for a second. The DM3 isn't going to cost that much more than some high-priced netbooks, such as the Samsung Go and the Lenovo S12, and they don't offer the hard-drive space (or speed), RAM, or 3D performance that this machine offers. I...
0%