HP logo

HP Pavilion p6235uk + 2159v Intel® Core™ i5 i5-750 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GT 220 Windows 7 Home Premium Micro Tower PC

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69097
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Pavilion p6235uk + 2159v Intel® Core™ i5 i5-750 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GT 220 Windows 7 Home Premium Micro Tower PC:

HP Pavilion p6235uk + 2159v, 2.66 GHz, Intel® Core™ i5, 4 GB, 640 GB, DVD±RW, Windows 7 Home Premium

Long summary description HP Pavilion p6235uk + 2159v Intel® Core™ i5 i5-750 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GT 220 Windows 7 Home Premium Micro Tower PC:

HP Pavilion p6235uk + 2159v. Processor frequency: 2.66 GHz, Processor family: Intel® Core™ i5, Processor model: i5-750. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Card reader integrated, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA® GeForce® GT 220. Operating system installed: Windows 7 Home Premium. Chassis type: Micro Tower. Product type: PC. Weight: 9.6 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.