HP logo

HP Compaq Presario CQ61-210SD Notebook PC Intel® Celeron® 900 39.6 cm (15.6") 3 GB DDR2-SDRAM 160 GB Intel® GMA 4500MHD Windows Vista Home Basic

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55886
Info modified on:
28 Jan 2025, 10:16:58
Short summary description HP Compaq Presario CQ61-210SD Notebook PC Intel® Celeron® 900 39.6 cm (15.6") 3 GB DDR2-SDRAM 160 GB Intel® GMA 4500MHD Windows Vista Home Basic:

HP Compaq Presario CQ61-210SD Notebook PC, Intel® Celeron®, 2.2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 3 GB, 160 GB

Long summary description HP Compaq Presario CQ61-210SD Notebook PC Intel® Celeron® 900 39.6 cm (15.6") 3 GB DDR2-SDRAM 160 GB Intel® GMA 4500MHD Windows Vista Home Basic:

HP Compaq Presario CQ61-210SD Notebook PC. Processor family: Intel® Celeron®, Processor model: 900, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows Vista Home Basic. Weight: 2.68 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.