HP logo

HP Compaq Presario CQ60-430SA Notebook PC RM-72 39.6 cm (15.6") 4 GB DDR2-SDRAM 250 GB NVIDIA GeForce 8200M G Windows Vista Home Premium

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81197
Info modified on:
22 Jan 2025, 04:57:23
End of life date:
30 Nov 2009
Short summary description HP Compaq Presario CQ60-430SA Notebook PC RM-72 39.6 cm (15.6") 4 GB DDR2-SDRAM 250 GB NVIDIA GeForce 8200M G Windows Vista Home Premium:

HP Compaq Presario CQ60-430SA Notebook PC, 2.1 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 250 GB, Windows Vista Home Premium

Long summary description HP Compaq Presario CQ60-430SA Notebook PC RM-72 39.6 cm (15.6") 4 GB DDR2-SDRAM 250 GB NVIDIA GeForce 8200M G Windows Vista Home Premium:

HP Compaq Presario CQ60-430SA Notebook PC. Processor model: RM-72, Processor frequency: 2.1 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA GeForce 8200M G. Operating system installed: Windows Vista Home Premium. Weight: 2.75 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.