HP logo

HP ATI Radeon HD 4650 1GB GDDR2

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59746
Info modified on:
04 Apr 2019, 10:32:51
Short summary description HP ATI Radeon HD 4650 1GB GDDR2:

HP ATI Radeon HD 4650 1GB, 1 GB, GDDR2, 128 bit, 500 MHz, 2560 x 1600 pixels, PCI Express x16

Long summary description HP ATI Radeon HD 4650 1GB GDDR2:

HP ATI Radeon HD 4650 1GB. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR2, Memory bus: 128 bit, Memory clock speed: 500 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1, OpenGL version: 2.1. Interface type: PCI Express x16. Cooling type: Active

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.