HP logo

HP EliteBook 8440p Intel® Core™ i5 i5-520M Laptop 35.6 cm (14") HD+ 2 GB DDR3-SDRAM 250 GB HDD Wi-Fi 4 (802.11n) Windows 7 Professional

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
173157
Info modified on:
22 Jan 2025, 05:10:08
Short summary description HP EliteBook 8440p Intel® Core™ i5 i5-520M Laptop 35.6 cm (14") HD+ 2 GB DDR3-SDRAM 250 GB HDD Wi-Fi 4 (802.11n) Windows 7 Professional:

HP EliteBook 8440p, Intel® Core™ i5, 2.4 GHz, 35.6 cm (14"), 1600 x 900 pixels, 2 GB, 250 GB

Long summary description HP EliteBook 8440p Intel® Core™ i5 i5-520M Laptop 35.6 cm (14") HD+ 2 GB DDR3-SDRAM 250 GB HDD Wi-Fi 4 (802.11n) Windows 7 Professional:

HP EliteBook 8440p. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-520M, Processor frequency: 2.4 GHz. Display diagonal: 35.6 cm (14"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.