HP logo

HP Pavilion p6126uk AMD Phenom II X4 9650 4 GB DDR2-SDRAM 500 GB HDD AMD Radeon HD 4350 Windows Vista Home Premium Mini Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13019
Info modified on:
07 Oct 2024, 16:44:39
End of life date:
06 Jan 2010
Short summary description HP Pavilion p6126uk AMD Phenom II X4 9650 4 GB DDR2-SDRAM 500 GB HDD AMD Radeon HD 4350 Windows Vista Home Premium Mini Tower PC Black:

HP Pavilion p6126uk, 2.3 GHz, AMD Phenom II X4, 4 GB, 500 GB, Blu-Ray DVD Combo, Windows Vista Home Premium

Long summary description HP Pavilion p6126uk AMD Phenom II X4 9650 4 GB DDR2-SDRAM 500 GB HDD AMD Radeon HD 4350 Windows Vista Home Premium Mini Tower PC Black:

HP Pavilion p6126uk. Processor frequency: 2.3 GHz, Processor family: AMD Phenom II X4, Processor model: 9650. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: Blu-Ray DVD Combo. On-board graphics card model: NVIDIA GeForce 6150 SE, Discrete graphics card model: AMD Radeon HD 4350. Operating system installed: Windows Vista Home Premium, Operating system architecture: 64-bit. Power supply: 300 W. Product type: PC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.