HP logo

HP Pavilion Slimline s5120nl Desktop PC AMD Phenom 9650 3 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® G210 Windows Vista Home Premium

Brand:
Product family:
Product series:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38659
Info modified on:
07 Oct 2024, 16:44:13
Short summary description HP Pavilion Slimline s5120nl Desktop PC AMD Phenom 9650 3 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® G210 Windows Vista Home Premium:

HP Pavilion Slimline s5120nl Desktop PC, 2.3 GHz, AMD Phenom, 9650, 3 GB, 500 GB, Windows Vista Home Premium

Long summary description HP Pavilion Slimline s5120nl Desktop PC AMD Phenom 9650 3 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® G210 Windows Vista Home Premium:

HP Pavilion Slimline s5120nl Desktop PC. Processor frequency: 2.3 GHz, Processor family: AMD Phenom, Processor model: 9650. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB, Card reader integrated. Discrete graphics card model: NVIDIA® GeForce® G210. Operating system installed: Windows Vista Home Premium. Chassis type: Desktop. Product type: PC. Weight: 6.89 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.