HP logo

HP Pavilion dv7-2160ed Entertainment Notebook PC Intel Pentium Mobile T4200 43.9 cm (17.3") HD+ 4 GB DDR2-SDRAM 50 GB AMD Radeon HD 4530 Windows Vista Home Premium

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12782
Info modified on:
23 Jan 2025, 19:13:34
Short summary description HP Pavilion dv7-2160ed Entertainment Notebook PC Intel Pentium Mobile T4200 43.9 cm (17.3") HD+ 4 GB DDR2-SDRAM 50 GB AMD Radeon HD 4530 Windows Vista Home Premium:

HP Pavilion dv7-2160ed Entertainment Notebook PC, Intel Pentium Mobile, 2 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 4 GB, 50 GB

Long summary description HP Pavilion dv7-2160ed Entertainment Notebook PC Intel Pentium Mobile T4200 43.9 cm (17.3") HD+ 4 GB DDR2-SDRAM 50 GB AMD Radeon HD 4530 Windows Vista Home Premium:

HP Pavilion dv7-2160ed Entertainment Notebook PC. Processor family: Intel Pentium Mobile, Processor model: T4200, Processor frequency: 2 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 50 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon HD 4530. Operating system installed: Windows Vista Home Premium. Weight: 3.52 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.