HP EliteBook 2740p, Intel® Core™ i5, 2.66 GHz, 30.7 cm (12.1"), 1280 x 800 pixels, 4 GB, 160 GB
HP EliteBook 2740p. Product type: Hybrid (2-in-1), Form factor: Convertible (Swivel). Processor family: Intel® Core™ i5, Processor model: i5-560M, Processor frequency: 2.66 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 160 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Product colour: Grey