HP logo

HP Intel Xeon W5590 processor 3.33 GHz 8 MB L3

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63003
Info modified on:
09 Mar 2024, 14:26:42
End of life date:
27 Jan 2011
Short summary description HP Intel Xeon W5590 processor 3.33 GHz 8 MB L3:

HP Intel Xeon W5590, Intel® Xeon® 5000 Sequence, Socket B (LGA 1366), 45 nm, W5590, 3.33 GHz, 64-bit

Long summary description HP Intel Xeon W5590 processor 3.33 GHz 8 MB L3:

HP Intel Xeon W5590. Processor family: Intel® Xeon® 5000 Sequence, Processor socket: Socket B (LGA 1366), Processor lithography: 45 nm. Memory channels: Triple-channel, Maximum internal memory supported by processor: 144 GB, Memory types supported by processor: DDR3-SDRAM. Market segment: Server, Number of Processing Die Transistors: 731 M, Processing Die size: 263 mm². Processor package size: 45 mm. Intel® Virtualization Technology (Intel® VT): VT-d, VT-x

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.