HP logo

HP ProDesk 600 G2 Mini Intel® Core™ i3 i3-6300T 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Desktop Mini PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114327
Info modified on:
14 Mar 2024, 19:19:21
Short summary description HP ProDesk 600 G2 Mini Intel® Core™ i3 i3-6300T 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Desktop Mini PC Black:

HP ProDesk 600 G2 Mini, 3.3 GHz, Intel® Core™ i3, i3-6300T, 4 GB, 500 GB, Windows 10 Pro

Long summary description HP ProDesk 600 G2 Mini Intel® Core™ i3 i3-6300T 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Desktop Mini PC Black:

HP ProDesk 600 G2 Mini. Processor frequency: 3.3 GHz, Processor family: Intel® Core™ i3, Processor model: i3-6300T. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Desktop. Product type: Mini PC. Product colour: Black

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.