HP logo

HP V197 computer monitor 47 cm (18.5") 1366 x 768 pixels WXGA Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124943
Info modified on:
25 Nov 2022, 10:14:51
Short summary description HP V197 computer monitor 47 cm (18.5") 1366 x 768 pixels WXGA Black:

HP V197, 47 cm (18.5"), 1366 x 768 pixels, WXGA, LED, 5 ms, Black

Long summary description HP V197 computer monitor 47 cm (18.5") 1366 x 768 pixels WXGA Black:

HP V197. Display diagonal: 47 cm (18.5"), Display resolution: 1366 x 768 pixels, HD type: WXGA. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 90°, Viewing angle, vertical: 65°. VESA mounting. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.