HP logo

HP EliteDisplay S340c computer monitor 86.4 cm (34") 3440 x 1440 pixels Quad HD Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
242699
Info modified on:
27 May 2024, 14:32:00
End of life date:
30 Jun 2020
Short summary description HP EliteDisplay S340c computer monitor 86.4 cm (34") 3440 x 1440 pixels Quad HD Silver:

HP EliteDisplay S340c, 86.4 cm (34"), 3440 x 1440 pixels, Quad HD, LED, 6 ms, Silver

Long summary description HP EliteDisplay S340c computer monitor 86.4 cm (34") 3440 x 1440 pixels Quad HD Silver:

HP EliteDisplay S340c. Display diagonal: 86.4 cm (34"), Display resolution: 3440 x 1440 pixels, HD type: Quad HD. Display: LED. Display surface: Matt, Response time: 6 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). USB hub version: 3.2 Gen 1 (3.1 Gen 1). Product colour: Silver

Video
Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.