HP logo

HP EliteBook 725 G3 AMD A8 A8-8600P Laptop 31.8 cm (12.5") 8 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92534
Info modified on:
22 Jan 2025, 05:43:04
Short summary description HP EliteBook 725 G3 AMD A8 A8-8600P Laptop 31.8 cm (12.5") 8 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Silver:

HP EliteBook 725 G3, AMD A8, 1.6 GHz, 31.8 cm (12.5"), 1366 x 768 pixels, 8 GB, 128 GB

Long summary description HP EliteBook 725 G3 AMD A8 A8-8600P Laptop 31.8 cm (12.5") 8 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Silver:

HP EliteBook 725 G3. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A8, Processor model: A8-8600P, Processor frequency: 1.6 GHz. Display diagonal: 31.8 cm (12.5"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: AMD Radeon R6. Operating system installed: Windows 7 Professional. Product colour: Silver. Weight: 1.26 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.