HP logo

HP ProBook 650 G2 Intel® Core™ i7 i7-6600U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 500 GB HDD AMD Radeon R7 M365X Windows 7 Professional Grey, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43802
Info modified on:
24 Jan 2025, 20:38:27
Short summary description HP ProBook 650 G2 Intel® Core™ i7 i7-6600U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 500 GB HDD AMD Radeon R7 M365X Windows 7 Professional Grey, Silver:

HP ProBook 650 G2, Intel® Core™ i7, 2.6 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 500 GB

Long summary description HP ProBook 650 G2 Intel® Core™ i7 i7-6600U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 500 GB HDD AMD Radeon R7 M365X Windows 7 Professional Grey, Silver:

HP ProBook 650 G2. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6600U, Processor frequency: 2.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Mobile network generation: 4G. Operating system installed: Windows 7 Professional. Product colour: Grey, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.