HP EliteDesk Desktop 800 G2 Mini de 35W, 3.2 GHz, Intel® Core™ i3, i3-6100T, 4 GB, 500 GB, Windows 7 Professional
HP EliteDesk Desktop 800 G2 Mini de 35W. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i3, Processor model: i3-6100T. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Desktop. Product type: Mini PC. Product colour: Black