HP logo

HP v285w 16GB USB flash drive USB Type-A 2.0 Metallic

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76344
Info modified on:
21 Oct 2022, 10:14:32
Short summary description HP v285w 16GB USB flash drive USB Type-A 2.0 Metallic:

HP v285w 16GB, 16 GB, USB Type-A, 2.0, 14 MB/s, Capless, Metallic

Long summary description HP v285w 16GB USB flash drive USB Type-A 2.0 Metallic:

HP v285w 16GB. Capacity: 16 GB, Device interface: USB Type-A, USB version: 2.0, Read speed: 14 MB/s, Write speed: 4 MB/s. Form factor: Capless. Weight: 8.1 g. Product colour: Metallic

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.