HP logo

HP v220w 8GB USB flash drive USB Type-A 2.0 Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29379
Info modified on:
27 Feb 2019, 07:39:18
Short summary description HP v220w 8GB USB flash drive USB Type-A 2.0 Silver:

HP v220w 8GB, 8 GB, USB Type-A, 2.0, 14 MB/s, Capless, Silver

Long summary description HP v220w 8GB USB flash drive USB Type-A 2.0 Silver:

HP v220w 8GB. Capacity: 8 GB, Device interface: USB Type-A, USB version: 2.0, Read speed: 14 MB/s, Write speed: 4 MB/s. Form factor: Capless. Weight: 4.5 g. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.