HP logo

HP 3D High Reusability PA 12 300L (130 kg)

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107227
Info modified on:
09 Mar 2024, 14:19:00
Short summary description HP 3D High Reusability PA 12 300L (130 kg):

HP 3D High Reusability PA 12 300L (130 kg), 1 pc(s), 130 kg

Long summary description HP 3D High Reusability PA 12 300L (130 kg):

HP 3D High Reusability PA 12 300L (130 kg). Brand compatibility: HP, Compatibility: HP Jet Fusion 3D 4210, 4200, Tensile modulus: 1800 MPa. Weight: 130 kg, Volume: 300 L, Width: 800 mm. Quantity per pack: 1 pc(s), Package type: Box

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.