HP logo

HP EliteBook Folio G1 Intel® Core™ m5 m5-6Y54 Laptop 31.8 cm (12.5") Full HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41236
Info modified on:
25 Jan 2025, 22:51:34
Short summary description HP EliteBook Folio G1 Intel® Core™ m5 m5-6Y54 Laptop 31.8 cm (12.5") Full HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Silver:

HP EliteBook Folio G1, Intel® Core™ m5, 1.1 GHz, 31.8 cm (12.5"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description HP EliteBook Folio G1 Intel® Core™ m5 m5-6Y54 Laptop 31.8 cm (12.5") Full HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Silver:

HP EliteBook Folio G1. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ m5, Processor model: m5-6Y54, Processor frequency: 1.1 GHz. Display diagonal: 31.8 cm (12.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 515. Operating system installed: Windows 10 Pro. Product colour: Silver

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.