HP logo

HP ProBook 655 G2 AMD PRO A10 PRO A10-8700B Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36921
Info modified on:
22 Jan 2025, 05:55:03
End of life date:
31 Oct 2016
Short summary description HP ProBook 655 G2 AMD PRO A10 PRO A10-8700B Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Black:

HP ProBook 655 G2, AMD PRO A10, 1.8 GHz, 39.6 cm (15.6"), 4 GB, 500 GB, Windows 7 Professional

Long summary description HP ProBook 655 G2 AMD PRO A10 PRO A10-8700B Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Black:

HP ProBook 655 G2. Product type: Laptop, Form factor: Clamshell. Processor family: AMD PRO A10, Processor model: PRO A10-8700B, Processor frequency: 1.8 GHz. Display diagonal: 39.6 cm (15.6"). Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: AMD Radeon R6. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 2.31 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.