HP logo

HP Spectre Pro x360 G2 Intel® Core™ i7 i7-6600U Laptop 33.8 cm (13.3") Touchscreen 8 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Pro Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100143
Info modified on:
25 Jan 2025, 22:29:21
Short summary description HP Spectre Pro x360 G2 Intel® Core™ i7 i7-6600U Laptop 33.8 cm (13.3") Touchscreen 8 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Pro Silver:

HP Spectre Pro x360 G2, Intel® Core™ i7, 2.6 GHz, 33.8 cm (13.3"), 2560 x 1440 pixels, 8 GB, 512 GB

Long summary description HP Spectre Pro x360 G2 Intel® Core™ i7 i7-6600U Laptop 33.8 cm (13.3") Touchscreen 8 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Pro Silver:

HP Spectre Pro x360 G2. Product type: Laptop, Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-6600U, Processor frequency: 2.6 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 2560 x 1440 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Pro. Product colour: Silver

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.