HP logo

HP v165w 8GB USB flash drive USB Type-A 2.0 Blue

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59522
Info modified on:
21 Oct 2022, 10:14:32
Short summary description HP v165w 8GB USB flash drive USB Type-A 2.0 Blue:

HP v165w 8GB, 8 GB, USB Type-A, 2.0, 25 MB/s, Cap, Blue

Long summary description HP v165w 8GB USB flash drive USB Type-A 2.0 Blue:

HP v165w 8GB. Capacity: 8 GB, Device interface: USB Type-A, USB version: 2.0, Read speed: 25 MB/s, Write speed: 8 MB/s. Form factor: Cap. Weight: 4.8 g. Product colour: Blue

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.