Short summary description HP v165w 16GB USB flash drive USB Type-A 2.0 Blue:
HP v165w 16GB, 16 GB, USB Type-A, 2.0, 25 MB/s, Cap, Blue
Long summary description HP v165w 16GB USB flash drive USB Type-A 2.0 Blue:
HP v165w 16GB. Capacity: 16 GB, Device interface: USB Type-A, USB version: 2.0, Read speed: 25 MB/s, Write speed: 8 MB/s. Form factor: Cap. Weight: 4.8 g. Product colour: Blue
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.