HP logo

HP EliteBook 840 G3 Intel® Core™ i7 i7-6500U Ultrabook 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 512 GB SSD Windows 7 Professional Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90663
Info modified on:
25 Jan 2025, 22:22:39
Short summary description HP EliteBook 840 G3 Intel® Core™ i7 i7-6500U Ultrabook 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 512 GB SSD Windows 7 Professional Silver:

HP EliteBook 840 G3, Intel® Core™ i7, 2.5 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description HP EliteBook 840 G3 Intel® Core™ i7 i7-6500U Ultrabook 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 512 GB SSD Windows 7 Professional Silver:

HP EliteBook 840 G3. Product type: Ultrabook, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2.5 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 7 Professional. Product colour: Silver

Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.