HP Z840 Xeon E5-2687v4 3.0GHz 2400MHz 12 Core 2nd CPU, Intel® Xeon® E5 v4, LGA 2011-v3, 14 nm, E5-2687WV4, 3 GHz, 64-bit
HP Z840 Xeon E5-2687v4 3.0GHz 2400MHz 12 Core 2nd CPU. Processor family: Intel® Xeon® E5 v4, Processor socket: LGA 2011-v3, Processor lithography: 14 nm. Memory channels: Quad-channel, Maximum internal memory supported by processor: 1.54 TB, Memory types supported by processor: DDR4-SDRAM. Market segment: Server, Supported instruction sets: AVX 2.0, Scalability: 2S. Compatibility: Z840