HP logo

HP MP9 G2 2.5 GHz Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17199
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP MP9 G2 2.5 GHz Black:

HP MP9 G2, 2.5 GHz, 6 MB, 8 GT/s, 8 GB, DDR4-SDRAM, 32 GB

Long summary description HP MP9 G2 2.5 GHz Black:

HP MP9 G2. Processor frequency: 2.5 GHz, Processor cache: 6 MB, System bus rate: 8 GT/s. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Maximum internal memory: 32 GB. Total storage capacity: 256 GB, Storage media: SSD, SSD capacity: 256 GB. Graphics card manufacturer: Intel, Maximum graphics card memory: 1700 MB. Audio system: DTS Studio Sound

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.