HP DeskJet Ink Advantage 3787, Thermal inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, Blue, White
HP DeskJet Ink Advantage 3787. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 5.5 ppm. Copying: Colour copying, Maximum copy resolution: 300 x 300 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Blue, White