HP logo

HP ZBook 15u G3 Intel® Core™ i7 i7-6500U Mobile workstation 39.6 cm (15.6") 4K Ultra HD 8 GB DDR4-SDRAM 256 GB SSD AMD FirePro W4190M Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21682
Info modified on:
22 Jan 2025, 06:14:25
Short summary description HP ZBook 15u G3 Intel® Core™ i7 i7-6500U Mobile workstation 39.6 cm (15.6") 4K Ultra HD 8 GB DDR4-SDRAM 256 GB SSD AMD FirePro W4190M Windows 7 Professional Black:

HP ZBook 15u G3, Intel® Core™ i7, 2.5 GHz, 39.6 cm (15.6"), 3840 x 2160 pixels, 8 GB, 256 GB

Long summary description HP ZBook 15u G3 Intel® Core™ i7 i7-6500U Mobile workstation 39.6 cm (15.6") 4K Ultra HD 8 GB DDR4-SDRAM 256 GB SSD AMD FirePro W4190M Windows 7 Professional Black:

HP ZBook 15u G3. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 7 Professional. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.