HP NVIDIA Quadro M2000 4GB Graphics Card, Quadro M2000, 4 GB, GDDR5, 128 bit, 1920 x 1080 pixels, PCI Express x16 3.0
HP NVIDIA Quadro M2000 4GB Graphics Card. Graphics processor family: NVIDIA, Graphics processor: Quadro M2000, Processor frequency: 872 MHz. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 1375 MHz. Maximum resolution: 1920 x 1080 pixels. DirectX version: 12.0, OpenGL version: 4.5. Interface type: PCI Express x16 3.0. Cooling type: Active