HP logo

HP Color LaserJet Pro MFP M181fw Laser A4 600 x 600 DPI 16 ppm Wi-Fi

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
141567
Info modified on:
14 Mar 2024, 19:38:36
Short summary description HP Color LaserJet Pro MFP M181fw Laser A4 600 x 600 DPI 16 ppm Wi-Fi:

HP Color LaserJet Pro MFP M181fw, Laser, Colour printing, 600 x 600 DPI, A4, Direct printing, White

Long summary description HP Color LaserJet Pro MFP M181fw Laser A4 600 x 600 DPI 16 ppm Wi-Fi:

HP Color LaserJet Pro MFP M181fw. Print technology: Laser, Printing: Colour printing, Maximum resolution: 600 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 16 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.