HP logo

HP Color LaserJet Pro M254nw Colour 600 x 600 DPI A4 Wi-Fi

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70209
Info modified on:
14 Jun 2024, 22:41:49
Short summary description HP Color LaserJet Pro M254nw Colour 600 x 600 DPI A4 Wi-Fi:

HP Color LaserJet Pro M254nw, Laser, Colour, 600 x 600 DPI, A4, 21 ppm, White

Long summary description HP Color LaserJet Pro M254nw Colour 600 x 600 DPI A4 Wi-Fi:

HP Color LaserJet Pro M254nw. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 40000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 21 ppm. Display: LCD. Wi-Fi. Product colour: White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.