HP logo

HP EliteDesk 705 G2 AMD PRO A10 PRO A10-8750B 8 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional SFF PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27727
Info modified on:
08 Mar 2024, 09:07:54
Short summary description HP EliteDesk 705 G2 AMD PRO A10 PRO A10-8750B 8 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional SFF PC Black:

HP EliteDesk 705 G2, 3.6 GHz, AMD PRO A10, 8 GB, 500 GB, DVD-ROM, Windows 7 Professional

Long summary description HP EliteDesk 705 G2 AMD PRO A10 PRO A10-8750B 8 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional SFF PC Black:

HP EliteDesk 705 G2. Processor frequency: 3.6 GHz, Processor family: AMD PRO A10, Processor model: PRO A10-8750B. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD-ROM. On-board graphics card model: AMD Radeon R7. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 200 W. Chassis type: SFF. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.