HP Z440 MT + NVIDIA Quadro M4000, 3.6 GHz, Intel® Xeon® E5 v4, 16 GB, 512 GB, DVD Super Multi, Windows 7 Professional
HP Z440 MT + NVIDIA Quadro M4000. Processor frequency: 3.6 GHz, Processor family: Intel® Xeon® E5 v4, Processor model: E5-1650V4. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 700 W. Chassis type: Mini Tower. Product type: Workstation. Product colour: Black