HP logo

HP Z840 Workstation

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109633
Info modified on:
14 Jun 2025, 03:38:06
End of life date:
01 Oct 2017
Short summary description HP Z840 Workstation:

HP Z840 Workstation, 2.1 GHz, Intel® Xeon® E5 v4, 16 GB, 1 TB, DVD Super Multi, Windows 7 Professional

Long summary description HP Z840 Workstation:

HP Z840 Workstation. Processor frequency: 2.1 GHz, Processor family: Intel® Xeon® E5 v4, Processor model: E5-2620V4. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 1125 W. Chassis type: Tower. Product type: Workstation. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.