location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite USB-C Docking Station Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Elite USB-C Docking Station
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T3V74AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894545527 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 169761
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:48:18
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 23 Oct 2016
Product end of life date
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Elite USB-C Docking Station Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C
  • - Ethernet LAN
Warranty: One-year limited warranty.
Long product name HP Elite USB-C Docking Station Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black :
The long product name of HP Elite USB-C Docking Station Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Elite USB-C Docking Station
More>>>
HP Elite USB-C Docking Station Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:
The official description of HP Elite USB-C Docking Station Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Charge your device, view content on dual displays, access a range of accessories, and connect to a desktop PC experience with a single cable connection to the HP Elite USB-C™ Docking Station.

Features

- Connect the attached cable to your tablet’s USB-C™ port and get immediate connectivity to a wired network, multiple displays1 and all of your devices—at the same time—with DisplayPort, HDMI, RJ-45, and five USB ports.
- Keep working with a power pass through that powers your device while it charges.2
- Use a dock that works with HP and non-HP notebooks, tablets, and desktops with a Windows® operating system.
- Support network manageability of your device and the docking station with integrated Wake on LAN. PXE boot, and 802.1x authentication on the docking station, and get physical security from a security lock slot (lock sold separately).
- Place the compact dock on your desk with minimal impact to your workspace, or take it to go with your tablet.

Short summary description HP Elite USB-C Docking Station Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:
This short summary of the HP Elite USB-C Docking Station Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Elite USB-C Docking Station, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, Black, HP, Elite x2 1012 G1, 152.4 mm

Long summary description HP Elite USB-C Docking Station Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:
This is an auto-generated long summary of HP Elite USB-C Docking Station Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black based on the first three specs of the first five spec groups.

HP Elite USB-C Docking Station. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C. Product colour: Black, Brand compatibility: HP, Compatibility: Elite x2 1012 G1. Width: 152.4 mm, Depth: 70 mm, Height: 19.6 mm

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-C
USB 2.0 ports quantity *
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
HDMI ports quantity *
1
DisplayPorts quantity
1
Microphone in *
No
Network
Ethernet LAN *
Yes
Network
Ethernet LAN (RJ-45) ports
1
Performance
Card reader integrated *
No
Product colour *
Black
Brand compatibility
HP
Compatibility
Elite x2 1012 G1
Weight & dimensions
Width
152.4 mm
Depth
70 mm
Height
19.6 mm
Weight
300 g