HP logo

HP LaserJet Printer Stand

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
360258
Info modified on:
07 Nov 2024, 00:06:00
Warranty:
90 Day Parts Only warranty. Warranty and support options vary by product, country and local legal requirements. Contact your Contractual Vendor or go to hp.com/support to learn about HP award winning service and support options in your region. (wty code 3R; wty ID A065)
Long product name HP LaserJet Printer Stand:

LaserJet Printer Stand

Short summary description HP LaserJet Printer Stand:

HP LaserJet Printer Stand, Floor, White, Japan, Color LaserJet Enterprise M751n, Color LaserJet Enterprise M751dn, Color LaserJet Enterprise..., Business, 986 mm

Long summary description HP LaserJet Printer Stand:

HP LaserJet Printer Stand. Placement supported: Floor, Product colour: White, Country of origin: Japan. Width: 986 mm, Depth: 659 mm, Height: 326 mm. Quantity per pack: 1 pc(s), Package width: 680 mm, Package depth: 785 mm. Products per pallet: 8 pc(s), Layers per pallet: 4 pc(s), Pallet gross width: 136 cm. Pallet dimensions (W x D x H) (imperial): 1358.9 x 784.9 x 1833.9 mm (53.5 x 30.9 x 72.2"), Pallet dimensions (W x D x H): 1360 x 785 x 1835 mm, Pallet weight (imperial): 251.5 kg (554.4 lbs)

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.