location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 27er computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Silver, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
27er
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T3M88AA#ABB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190780106433 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118397
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:33:13
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 27er computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Silver, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 68.6 cm (27") LED IPS
  • - Full HD 1920 x 1080 pixels 16:9
  • - 7 ms 250 cd/m² 1000:1
  • - 24 W
Warranty: 1 year HP Commercial Guarantee
Long product name HP 27er computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Silver, White :
The long product name of HP 27er computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Silver, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

27er 68.58 cm (27") Monitor
More>>>
HP 27er computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Silver, White:
The official description of HP 27er computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Silver, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Our thinnest LCD display yet has a sleek design that's easy on the eyes. And the crisp, vibrant view from almost any angle comes at an ultra-affordable price.

Our thinnest LCD display yet
- Pushing the limits of thin in an eye-catching design. With our innovative use of high-strength, lightweight metal, we've created our thinnest LCD display yet.

Stunning from edge-to-edge
- With ultra-wide viewing angles and vivid 1920 x 10802 resolution, this edge-to-edge display delivers an expansive entertainment experience for seamless multiple display setups.

True-to-life color
- When the colors on your display are indistinguishable from real life, the result is a beautifully vivid picture. With Technicolor Color Certification, color accuracy is assured every time.

Short summary description HP 27er computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Silver, White:
This short summary of the HP 27er computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Silver, White data-sheet is auto-generated and uses the product title and the first six key specs.

HP 27er, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 7 ms, Silver, White

Long summary description HP 27er computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Silver, White:
This is an auto-generated long summary of HP 27er computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Silver, White based on the first three specs of the first five spec groups.

HP 27er. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 7 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: Silver, White

Display
Display diagonal *
68.6 cm (27")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
7 ms
Screen shape *
Flat
Supported graphics resolutions
1920 x 1080 (HD 1080)
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
10000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
Pixel pitch
0.311 x 0.311 mm
3D
No
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product colour *
Silver, White
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity
2
HDCP
Yes
Ergonomics
VESA mounting *
No
Cable lock slot *
Yes
Height adjustment *
No
Ergonomics
Tilt adjustment
Yes
Tilt angle range
-5 - 25°
Plug and Play
Yes
Power
Power consumption (typical) *
24 W
Power consumption (standby) *
0.3 W
Power consumption (max)
29 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Annual energy consumption
34 kWh
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width (with stand)
620.9 mm
Depth (with stand)
194.5 mm
Height (with stand)
455.6 mm
Weight (with stand)
3.79 kg
Width (without stand)
620.9 mm
Depth (without stand)
35.6 mm
Height (without stand)
371.6 mm
Weight (without stand)
3.39 kg
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Other features
Country of origin
China
Display
LED
On/off switch
Yes
TV tuner integrated
No
Energy efficiency class (old)
A+
Thin Client
Thin client installed
No
Source Testseek summary Average rating
Reviews
Updated:
2017-03-11 01:33:59
Uk has collected 2 expert reviews for HP 27er computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Silver, White and the average expert rating is 89 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
89%
Source Review comments Score
gadgetreview.com
Updated:
2020-10-04 03:58:50
The HPt3m88aa offers a stunning full HD display with crisp images and brilliant visuals. The bezel-less display provides the option of an ultra wide viewing experience with nearly seamless set up. Whether it's for casual gaming, or multimedia viewing, thi...
Good Ultra slim design, Glossy screen surface, Good color quality...
Bad No display port, Cheaper options available...
Bottom line If you're looking for a casual gaming and multimedia monitor, like the BenQ gl2760h, that offers full HD, bright colors, then the HP t3m88aa is for you. Multiple viewing angles help with eyestrain and the customer service can't be beat. The Ultra Wide scr...
89%
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)