location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 22er computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Silver, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
22er
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T3M72AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894516749 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 157724
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Sep 2018
Product end of life date
Bullet Points HP 22er computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Silver, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Pushing the limits of thin in an eye-catching design.
  • - This edge-to-edge ultra-wide viewing angle display delivers vivid entertainment in 1920 x 1080[2] resolution.
  • - With Technicolor Color Certification, color accuracy is assured, every time.
Long product name HP 22er computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Silver, White :
The long product name of HP 22er computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Silver, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

21.5", Full HD 1920 x 1080, 16:9, 250cd/m²
More>>>
HP 22er computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Silver, White:
The official description of HP 22er computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Silver, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Impossibly thin. Irresistibly priced.
Our thinnest LCD display yet[1] has a sleek design that's easy on the eyes. And the crisp, vibrant view from almost any angle comes at an ultra-affordable price.

Short summary description HP 22er computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Silver, White:
This short summary of the HP 22er computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Silver, White data-sheet is auto-generated and uses the product title and the first six key specs.

HP 22er, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, 7 ms, Silver, White

Long summary description HP 22er computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Silver, White:
This is an auto-generated long summary of HP 22er computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Silver, White based on the first three specs of the first five spec groups.

HP 22er. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 7 ms, Native aspect ratio: 16:9. Product colour: Silver, White

Our thinnest LCD display yet
Our thinnest LCD display yet

Pushing the limits of thin in an eye-catching design. With our innovative use of high-strength, lightweight metal, we've created our thinnest LCD display yet.[1]

Stunning from edge-to-edge
Stunning from edge-to-edge

With ultra-wide viewing angles and vivid 1920 x 1080[2] resolution, this edge-to-edge display delivers an expansive entertainment experience for seamless multiple display setups.

True-to-life color
True-to-life color

When the colors on your display are indistinguishable from real life, the result is a beautifully vivid picture. With Technicolor Color Certification, color accuracy is assured every time.

Bezel-less display
Bezel-less display

With no bezel encircling the display, an ultra-wide viewing experience provides for seamless multi-monitor set-ups.

Share the panoramic view
Share the panoramic view

Vibrant detail from practically any position with consistent color and image clarity maintained across an ultra-wide 178° horizontal and vertical viewing angles.

Full HD display / 1080p display
Full HD display / 1080p display

Be prepared for brilliant visuals and crisp images with the unforgettable quality of this stunning FHD display.[1]

Enhanced visuals
Enhanced visuals

HP Enhance+ resolution improves image quality with advanced noise reduction for crisper, cleaner images. By reducing overexposure, this advanced noise filter amplifies your images for crisper photos, videos and games.[3]

User control OSD settings

HP My Display Smart software also lets you partition your screen so that multiple application windows can be open at the same time, and even saves user-preferred settings for any easy startup.

Reduce the reflection

The reflectiveness typical with glossy screen surfaces is appreciably reduced with the Low Haze screen enhancement, without losing clarity and contrast of screen imagery.

Choose your color

Personalize your PC with your choice of color, for style that matches you.[4]

Easy port access

Quickly connect to your screen with simple and easy access to all your ports for a more convenient experience.

Energy efficiency your way

Do the environment—and your wallet—a favor when you use the HP 22er 54.61 cm (21.5") Display. It meets strict energy-efficiency guidelines and helps reduce your carbon footprint.[5]

Display
Display diagonal *
54.6 cm (21.5")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
7 ms
Screen shape *
Flat
Supported graphics resolutions
1920 x 1080 (HD 1080)
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
5000000:1
Display number of colours *
16.78 million colours
Pixel density
0.247 ppi
3D
No
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product colour *
Silver, White
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity
1
HDCP
Yes
Ergonomics
Cable lock slot *
Yes
Tilt adjustment
Yes
Tilt angle range
-5 - 25°
On Screen Display (OSD)
Yes
Plug and Play
Yes
Power
Power consumption (typical) *
20 W
Power consumption (standby) *
0.3 W
Power consumption (max)
21 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (with stand)
497.8 mm
Depth (with stand)
183.5 mm
Height (with stand)
384.5 mm
Weight (with stand)
2.44 kg
Width (without stand)
497.8 mm
Depth (without stand)
35.2 mm
Height (without stand)
301.6 mm
Weight (without stand)
2.07 kg
Packaging data
User Guide on CD-ROM
Yes
Packaging content
Stand included
Yes
Cables included
AC, HDMI, VGA
Quick start guide
Yes
Manual
Yes
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Other features
Country of origin
China
AC adapter included
Yes
Display
LED
TV tuner integrated
No
Certification
CB, CE, TUV-BAUART, ISO9241, CSA, CSA-NRTL, FCC, ICES, S-Mark, VCCI, CCC, China CEL, BSMI, KCC, KC, E-standby, EUP Lot 6 and Lot 5, GEMS, MEPS, UKRAINIA, HRN N N0.201, EAC, IEC60950:1999, IS 1121, SASO, SABS IEC 60950-1, NOM, PSB, ISC, C-Tick
Thin Client
Thin client installed
No
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 05:12:31
Uk has collected 1 expert review for HP 22er computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Silver, White but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Disclaimer HP 22er computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Silver, White:
Disclaimer

[1] 6.3 mm at its thinnest point.
[2] Full high-definition (FHD) content required to view FHD images.
[3] Results may vary based on the viewing quality of the original image (picture, photo or video) and the difference between the monitor’s previous settings compared to the new HP Enhance+ mode.
[4] Colors may vary by region.
[5] EPEAT Silver registered models of this product are available where HP registers consumer [desktop/notebooks/tablets/monitors/All-in-Ones*] computers. Available in the U.S. only.