HP logo

HP Keyed Cable Lock

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1091270
Info modified on:
07 Jul 2025, 18:26:38
Short summary description HP Keyed Cable Lock:

HP Keyed Cable Lock, 1.83 m, Round key, Galvanized steel, Black

Long summary description HP Keyed Cable Lock:

HP Keyed Cable Lock. Product colour: Black, Lock type: Round key, Material: Galvanized steel. Cable length: 1.83 m, Cable diameter: 4.5 mm, Weight: 120 g

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.