HP logo

HP Stream 11-r016TU Intel® Celeron® N2840 Laptop 29.5 cm (11.6") 2 GB DDR3L-SDRAM 32 GB SSD Windows 10 Home Blue

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56274
Info modified on:
01 Feb 2025, 04:33:51
Short summary description HP Stream 11-r016TU Intel® Celeron® N2840 Laptop 29.5 cm (11.6") 2 GB DDR3L-SDRAM 32 GB SSD Windows 10 Home Blue:

HP Stream 11-r016TU, Intel® Celeron®, 2.16 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 2 GB, 32 GB

Long summary description HP Stream 11-r016TU Intel® Celeron® N2840 Laptop 29.5 cm (11.6") 2 GB DDR3L-SDRAM 32 GB SSD Windows 10 Home Blue:

HP Stream 11-r016TU. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N2840, Processor frequency: 2.16 GHz. Display diagonal: 29.5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 32 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10 Home. Product colour: Blue. Weight: 1.28 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.