HP logo

HP 39.62 cm (15.6") SMB backpack Casual backpack Black Synthetics

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
215033
Info modified on:
14 Jun 2024, 22:30:27
Short summary description HP 39.62 cm (15.6") SMB backpack Casual backpack Black Synthetics:

HP 39.62 cm (15.6") SMB, 39.6 cm (15.6"), Notebook compartment, Synthetics

Long summary description HP 39.62 cm (15.6") SMB backpack Casual backpack Black Synthetics:

HP 39.62 cm (15.6") SMB. Backpack type: Casual backpack, Product main colour: Black, Coloration: Monochromatic. Width: 350 mm, Depth: 180 mm, Height: 470 mm. Package width: 470 mm, Package depth: 350 mm, Package height: 180 mm. Material: Synthetics

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.