location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet 6970 Thermal inkjet A4 600 x 1200 DPI 20 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OfficeJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6970
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T0F33A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894644558 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 156717
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2019
Product end of life date
Product Brochure/Datasheet (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OfficeJet 6970 Thermal inkjet A4 600 x 1200 DPI 20 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Count on remarkable value for your colour printing needs. Produce the colour and black text output you need to keep your business humming, and save up to 70% on ink with HP Instant Ink.[2]
  • - Easily print when and where you need to from your smartphone, tablet, or notebook PC.[3] Get up and running right out of the box,[4] and connect the way you want to with Ethernet and wireless networking.[11]
  • - Work quickly and smoothly. Tap and swipe the touchscreen the same way you would a smartphone. Save paper with automatic two-sided printing, copy and scan two-sided originals, and send files to more places with less effort.[13]
Warranty: Standard one-year HP commercial hardware warranty. Three-year HP commercial hardware warranty after registration within 60 days of purchase (see www.hp.com/eu/3yearwarranty). Warranty and support options vary by product, country and local legal requirements.
Long product name HP OfficeJet 6970 Thermal inkjet A4 600 x 1200 DPI 20 ppm Wi-Fi :
The long product name of HP OfficeJet 6970 Thermal inkjet A4 600 x 1200 DPI 20 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP OfficeJet Pro 6970 All-in-One Printer, Thermal Inkjet, 20ppm, A4, 500MHz, 1024MB, 2.65" CGD
More>>>
HP OfficeJet 6970 Thermal inkjet A4 600 x 1200 DPI 20 ppm Wi-Fi:
The official description of HP OfficeJet 6970 Thermal inkjet A4 600 x 1200 DPI 20 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Supercharge the office with affordable colour and fast two-sided performance. Save up to 70% on ink[2] with HP Instant Ink, and get a variety of mobile printing options and seamless mobile setup.[3,4]

Short summary description HP OfficeJet 6970 Thermal inkjet A4 600 x 1200 DPI 20 ppm Wi-Fi:
This short summary of the HP OfficeJet 6970 Thermal inkjet A4 600 x 1200 DPI 20 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP OfficeJet 6970, Thermal inkjet, Colour printing, 600 x 1200 DPI, A4, Direct printing, Black

Long summary description HP OfficeJet 6970 Thermal inkjet A4 600 x 1200 DPI 20 ppm Wi-Fi:
This is an auto-generated long summary of HP OfficeJet 6970 Thermal inkjet A4 600 x 1200 DPI 20 ppm Wi-Fi based on the first three specs of the first five spec groups.

HP OfficeJet 6970. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 600 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 11 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black

Colour touchscreen
Colour touchscreen

Manage jobs directly at the MFP, using the HP colour touchscreen.

2-sided printing
2-sided printing

Allows you to print on both sides of the page, cutting your paper use by up to 50%.

Automatic document feeder
Automatic document feeder

Allows multiple pages to be copied or scanned at one time

On-the-go printing with HP ePrint
On-the-go printing with HP ePrint

Print photos, documents, and more when you're on the go, using HP ePrint.[14]

Scan to email
Scan to email

Save time by sending scanned documents or photos directly from your printer to email recipients.

HP Mobile Printing
HP Mobile Printing

Easily print from your smartphone, tablet, and notebook at work, home, or on the go.[15]

Save up to 70% on ink<sup>[2]</sup>
Save up to 70% on ink[2]

Save up to 70% on ink.[2] Original HP ink delivered to your door with HP Instant Ink.

Save up to 70% on ink with HP Instant Ink[2]

Save up to 70% on ink[2] and never run out ink. Original HP ink. Ordered by your printer, delivered to your door.[5]
Print colour, black & white, and photos – your cost is the same.
Ink cartridges and delivery costs included in your monthly plan price.
No annual fee – change or cancel plans online anytime without penalty.[6]

Remarkable value for professional, in-office colour

Manage your budget with professional-quality colour at up to 50% less cost per page than lasers.[1]
Print up to 5x as many black text pages with optional Original HP high-yield ink cartridges.[7]
Produce professional-quality colour and black text that’s perfect for printing reports, charts, and more.
Rely on Original HP pigment inks for durable prints that resist water and last for decades.[8]

Easy mobile printing, seamless mobile setup[4]

Easily print from a variety of smartphones and tablets.[9]
Connect a smartphone or tablet directly to the printer and easily print without a network.[10]
Print wirelessly, and share this all-in-one with other wireless-enabled devices.[11]
Easily manage printing tasks and scan on the go, with the HP All-in-One Printer Remote mobile app.[12]

Handle more tasks and effortlessly scan

Set the pace for success with rapid print, scan, and copy speeds.
Save paper and conserve resources – consume up to 50% less paper with automatic two-sided printing.
Make scanning effortless and accurate. Never turn a page again when you need to scan two-sided documents.
Quickly copy, scan, and fax multipage documents with the 35-page two-sided automatic document feeder.

Printing
Duplex printing mode
Auto
Print technology *
Thermal inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
600 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Print speed (colour, normal quality, A4/US Letter)
11 ppm
Print speed (black, draft quality, A4/US Letter)
30 ppm
Print speed (colour, draft quality, A4/US Letter)
26 ppm
Duplex print speed (ISO/IEC 24734) mono
9 ipm
Duplex print speed (ISO/IEC 24734) colour
6 ipm
Time to first page (black, normal)
12 s
Time to first page (colour, normal)
15 s
Print margins (top, bottom, right, left)
2.9 mm
Copying
Duplex copying *
Yes
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
13 cpm
Copy speed (colour, normal quality, A4)
7 cpm
Copy speed (colour, draft, A4)
24 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
216 x 356 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
E-mail, PC
Scan speed (colour)
3.5 ppm
Scan speed (black)
8 ppm
Duplex scan speed (colour)
1.5 ppm
Duplex scan speed (black)
4 ppm
Image formats supported
BMP, JPG, PNG, TIF
Document formats supported
PDF, RTF, TXT
Input colour depth
24 bit
Greyscale levels
256
TWAIN version
1.9
Fax
Duplex faxing
Yes
Faxing *
Colour faxing
Fax resolution (black)
203 x 196 DPI
Fax transmission speed
4 sec/page
Modem speed
33.6 Kbit/s
Fax memory
100 pages
Auto-redialing
Yes
Speed dialling
Yes
Fax speed dialing (max numbers)
99
Fax forwarding
Yes
Fax broadcasting
20 locations
Fax delayed sending
Yes
Distinctive ring
Yes
Features
Recommended duty cycle
200 - 800 pages per month
Maximum duty cycle *
20000 pages per month
Digital sender
Yes
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3, PCL 3 GUI
All-In-One-multitasking
Yes
Input & output capacity
Total number of input trays *
1
Total input capacity *
225 sheets
Input & output capacity
Total output capacity *
60 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Maximum number of input trays
1
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Glossy paper, Matte paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
10, C5, C6, DL
Ports & interfaces
Standard interfaces
Ethernet, RJ-11, USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
RJ-11 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Apple AirPrint, HP ePrint, Mopria Print Service
Performance
Maximum internal memory
1024 MB
Card reader integrated
No
Internal memory *
1024 MB
Built-in processor
Yes
Processor frequency
500 MHz
Design
Product colour *
Black
Market positioning *
Business
Built-in display *
Yes
Display diagonal
6.73 cm (2.65")
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (max)
27 W
Power consumption (sleep)
1.21 W
Power consumption (off)
0.29 W
Energy Star Typical Electricity Consumption (TEC)
0.3 kWh/week
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Brand-specific features
HP ePrint
Yes
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.9 Mavericks
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 40 °C
Storage relative humidity (H-H)
20 - 90%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
463.7 mm
Depth
390 mm
Height
228.7 mm
Weight
8.1 kg
Packaging data
Package width
508 mm
Package depth
282 mm
Package height
464 mm
Package weight
10 kg
Logistics data
Harmonized System (HS) code
84433100
Other features
PictBridge
No
Electromagnetic compatibility
EU EMC Directive 2004/108/EC, CISPR 22: 2008 /EN 55022: 2010 Class B, EN 55024: 2010, EN 61000-3-2: 2006+A1: 2009+A2: 2009, EN 61000-3-3: 2008 (Europe), FCC CFR 47 Part 15 Class B (USA), ICES-003, Issue 5 Class B (Canada), VCCI-2 (Japan), KCC (Korea), RCM (Australia/New Zealand), BSMI (Taiwan)
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 03:10:19
Uk has collected 6 expert reviews for HP OfficeJet 6970 Thermal inkjet A4 600 x 1200 DPI 20 ppm Wi-Fi and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
expertreviews.co.uk
Updated:
2019-12-02 03:10:19
The OfficeJet Pro 6970 seems much wider than necessary and it’s not the most user-friendly MFP. Its large paper tray is tricky to load unless you release the two blue catches near the rear and pull it free. Its lid doubles as the output tray and latches u...
Good Fast printing, Decent colour prints, Slightly cheaper print cost than other models...
Bad Limited resolution choices, Black and white printing not the best, Paper loading is tricky...
Bottom line Overall, the HP OfficeJet Pro 6970 is a good-value MFP for a busy home office, but with frustrating scan software and a design that's clunky in places, it's not perfect.HP OfficeJet Pro 6970 All-in-One Colour Inkjet Printer, Instant Ink Compatible with 3...
80%
macworld.co.uk
Updated:
2019-12-02 03:10:19
It's a little on the bulky side, but HP's OfficeJet Pro 6970 provides an impressive range of features and high-speed printing that make it a good option for anyone who works from home or in a small office.If you're going to be using the printer at work ev...
Bottom line A multifunction printer and fax such as the OfficeJet Pro 6970 will be overkill for some people, but it can certainly handle any office printing tasks that you're likely to throw at it if you work from home or run a small business.The cost of ink cartridg...
80%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
Disclaimer HP OfficeJet 6970 Thermal inkjet A4 600 x 1200 DPI 20 ppm Wi-Fi:
Disclaimer

[1] Compared with the majority of colour laser AiOs < €280 excluding VAT as of June 2015; market share as reported by IDC as of Q2 2015. Cost per page (CPP) comparisons for laser supplies are based on published specifications of the manufacturers’ highest-capacity cartridges and long life consumables. CPP comparisons for high-capacity HP ink supplies are based on published specifications of the manufacturers’ highest-capacity cartridges. CPP based on high-capacity ink cartridges’ estimated street price and page yield. ISO yield based on continuous printing in default mode. For more information, see hp.com/go/learnaboutsupplies.
[2] Based on HP Instant Ink service 300 page plan (savings for other plans will be lower). Based on use of all pages in plan without purchase of additional sets of pages compared to cost per page (CPP) to print ISO/IEC 24711 pages on market majority of colour inkjet printers less than £200 using original standard capacity cartridges as reported by IDC in Q2 2016. Survey based upon indicative manufacturers’ supplies pricing as reported by SPIRE as of September 2016 and page yield listed on manufacturers’ website as of September 2016. For further details please refer to hp.com/go/ukcompare. All prices include VAT. ISO yield based on continuous printing in default mode. Actual savings may vary depending on number of pages actually printed per month and content of pages printed. For more information on ISO standards: hp.com/go/pageyield.
[3] Local printing requires mobile device and printer to be on the same network or have a direct wireless connection. Remote printing requires an Internet connection to an HP web-connected printer. For details on how to print, including whether an app is required, see hp.com/go/mobileprinting.
[4] Requires HP All-in-One Printer Remote mobile app download and is compatible with iPhone® 4 and later, iPad® 4th generation, iPad mini™, iPad Air®, iPod®, and mobile devices using Android™ 4.0.3 or later. For a full list of supported operating systems, see hp.com/go/mobileprinting.
[5] Ordered by your printer when needed, subject to customer internet connection. Availability may vary in exceptional circumstances. Express deliveries available via Support Services, if you use more ink than anticipated. See hp.com/go/instantinksupport for troubleshooting assistance and contact support options.
[6] Change or cancel your plan at anytime online. If you decide to cancel your HP Instant Ink plan you can go back to using HP original Standard or XL cartridges. Plan upgrades are effective immediately and the charges will be applied retrospectively or in the next billing cycle, depending on user choice. Plan downgrades and cancellations are effective after the last day of the current billing period. For full details go to instantink.hpconnected.com/uk/en/terms.
[7] Based on cartridge yields for HP 907XL ink cartridges compared with HP 903 ink cartridges. For more information, see hp.com/go/learnaboutsupplies.
[8] Water, smear, fade, and highlighter resistance based on ISO 11798 and internal HP testing. For details, see hp.com/go/printpermanence.
[9] Local printing requires mobile device and printer to be on the same network or have a direct wireless connection. AirPrint® is supported on any iPhone®, iPad®, or iPod® using iOS v4.2 and higher. Remote printing requires an Internet connection to an HP web-connected printer. For details on how to print, including whether an app is required, see hp.com/go/mobileprinting.
[10] Mobile device needs to be connected directly to the Wi-Fi Direct® signal of a Wi-Fi Direct supported AiO or printer prior to printing. Depending on mobile device, an app or driver may also be required. For details, see hp.com/go/mobileprinting. Wi-Fi Direct is a registered trademark of Wi-Fi Alliance®.
[11] Wireless performance depends on physical environment and distance from access point and may be limited during active VPN connections.
[12] Compatible with iPhone® 4 and later, iPad® 4th generation, iPad mini™, iPad Air®, iPod® 5G using iOS 7 or later, and mobile devices using Android™ 4.0.3 or later. Features controlled may vary by mobile device operating system. For mobile scanning, device camera requires 5 megapixels or greater with autofocus capability.
[13] Scanning to the cloud requires an Internet connection to the printer. Services may require registration. App availability varies by country, language, and agreements. For details, see hpconnected.com.
[14] Requires an Internet connection to an HP ePrint-enabled printer. Printer requires ePrint account registration. App or software may be required. Wireless operations are compatible with 2.4 GHz operations only. Print times and connection speeds may vary. Wireless broadband use requires separately purchased service contract for mobile devices. Check with service provider for coverage and availability in your area. Learn more at hp.com/go/mobileprinting.
[15] Local printing requires mobile device and printer to be on the same network or have a direct wireless connection to the printer. Wireless performance is dependent on physical environment and distance from access point. Wireless operations are compatible with 2.4 GHz operations only. Remote printing requires an Internet connection to an HP web-connected printer. App or software and HP ePrint account registration may also be required. Wireless broadband use requires separately purchased service contract for mobile devices. Check with service provider for coverage and availability in your area. Learn more at hp.com/go/mobileprinting.