HP logo

HP ProOne 400 G2 AIO Recline Stand

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
150015
Info modified on:
14 Jun 2024, 22:22:49
End of life date:
05 Feb 2018
Short summary description HP ProOne 400 G2 AIO Recline Stand:

HP ProOne 400 G2 AIO Recline Stand, 2.5 kg, Silver

Long summary description HP ProOne 400 G2 AIO Recline Stand:

HP ProOne 400 G2 AIO Recline Stand. Panel mounting interface: 100 x 100 mm. Tilt angle range: -5 - 65°. Product colour: Silver. Weight: 2.5 kg. Package width: 202 mm, Package height: 392 mm, Package weight: 3.45 kg

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.