location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLT-R409 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLT-R409
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SU414A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628449644 show
Category:
Laser printers and copiers not only need toner (ink powder) for printing, but also a drum (comparable with the print head of an inkjet printer). The drum puts the toner in the right place, and afterwards the paper is heated so the toner melts and is attached permanently to the paper. Drums, like all components of a printer, wear and will have to be replaced at some time, although they are fairly durable.
Printer Drums Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 221097
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 21:45:19
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Jun 2023
Product end of life date
Bullet Points Samsung CLT-R409 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Always use Original Samsung Toner and avoid risks of printer damage or problems.
Warranty: This product is warranted to be free from defects in materials and workmanship
Long product name Samsung CLT-R409 1 pc(s) :
The long product name of Samsung CLT-R409 1 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CLT-R409 Imaging Unit
More>>>
Samsung CLT-R409 1 pc(s):
The official description of Samsung CLT-R409 1 pc(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Samsung genuine 24,000-page yield imaging unit is compatible with original Samsung laser toner cartridges for reliable performance. It is easy to install and convenient to replace.[2]

Short summary description Samsung CLT-R409 1 pc(s):
This short summary of the Samsung CLT-R409 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung CLT-R409, Samsung, CLP-310/310N/315/315W, CLX-3170FN/3175N/3175FN/3175FW, 1 pc(s), 24000 pages, Laser printing, Black, Cyan, Magenta, Yellow

Long summary description Samsung CLT-R409 1 pc(s):
This is an auto-generated long summary of Samsung CLT-R409 1 pc(s) based on the first three specs of the first five spec groups.

Samsung CLT-R409. Brand compatibility: Samsung, Compatibility: CLP-310/310N/315/315W, CLX-3170FN/3175N/3175FN/3175FW, Quantity per pack: 1 pc(s). Package width: 358 mm, Package depth: 291 mm, Package height: 176 mm

Features
Print technology
Laser printing
Printing colours
Black, Cyan, Magenta, Yellow
Compatibility *
CLP-310/310N/315/315W, CLX-3170FN/3175N/3175FN/3175FW
Brand compatibility *
Samsung
Quantity per pack *
1 pc(s)
Multipack *
No
Page yield *
24000 pages
OEM code
CLT-R409
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Storage temperature (T-T)
10 - 80 °C
Operational conditions
Operating relative humidity (H-H)
-20 - 40%
Storage relative humidity (H-H)
10 - 90%
Packaging data
Package width
358 mm
Package depth
291 mm
Package height
176 mm
Package weight
1.35 kg
Technical details
Box contents
Imaging Unit
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 2 distributor(s)
United Kingdom 5 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Suomi 1 distributor(s)
United Arab Emirates 3 distributor(s)
Belgium 1 distributor(s)
Nederland 1 distributor(s)
Switzerland 1 distributor(s)
Disclaimer Samsung CLT-R409 1 pc(s):
Disclaimer

[1] Copyright © 2017 Samsung Electronics Co. Ltd. All rights reserved. Samsung is a registered mark of Samsung Electronics Co. Ltd. Specification and design are subject to change without notice. Non-metric weights and measurements are approximate. All data were deemed correct at time of creation. Samsung is not liable for errors or omissions. All brand, product, service names, and logos are trademarks and/or registered trademarks of their respective owners, and are hereby recognized and acknowledged.
[2] Declared yield value in accordance with ISO/IEC 19798. The number of pages may be affected by operating environment, printing interval, graphics, media type and media size.